GE Lighting Sealed Beam Lamp 300PAR56/NSP-230

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH NARROW SPOT APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH NARROW SPOT APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 300PAR56/NSP-230 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
300PAR56/NSP-230
Sealed Beam Lamp 300PAR56/NSP-230
INCANDESCENT TYPE 5 INCH OVERALL LENGTH NARROW SPOT APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • NARROW SPOT APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 40000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 230 V DESIGN VOLTAGE
  • 300 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
  • INITIAL INTENSITY 3450 LUMEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 300PAR56/NSP-230
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 205962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 18 watts
View Details