GE Lighting Sealed Beam Lamp 300PAR56/MFL-230

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 300PAR56/MFL-230 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
300PAR56/MFL-230
Sealed Beam Lamp 300PAR56/MFL-230
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 230 V DESIGN VOLTAGE 300 W DESIGN WATTAGE BULB DIAMETER 7 INCH INITIAL INTENSITY 3450 LUMEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 30000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 230 V DESIGN VOLTAGE
  • 300 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
  • INITIAL INTENSITY 3450 LUMEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 300PAR56/MFL-230
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers