GE Lighting Standard Incandescent Lamp 300M/130V-PK6-130

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 300M/130V-PK6-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
300M/130V-PK6-130
Standard Incandescent Lamp 300M/130V-PK6-130
CLEAR COLOR 6.93 INCH OVERALL LENGTH 130/120 V VOLTAGE RATING 6 STANDARD PACKAGE 300/266 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR PS25 SHAPE DESIGNATION 6120/4170 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 3.125 INCH LIGHT CENTER LENGTH 5.18 INCH
  • CLEAR COLOR
  • 6.93 INCH OVERALL LENGTH
  • 130/120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 300/266 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • PS25 SHAPE DESIGNATION
  • 6120/4170 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 3.125 INCH
  • LIGHT CENTER LENGTH 5.18 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 300M/130V-PK6-130
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1210 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details