GE Lighting Standard Incandescent Lamp 30/100-2/6PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 30/100-2/6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
30/100-2/6PK-120
Standard Incandescent Lamp 30/100-2/6PK-120
120 V VOLTAGE RATING 6 STANDARD PACKAGE 30 W WATTAGE A21 SHAPE DESIGNATION 305/995/1300 LUMEN INTENSITY 305/995/1300 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 30 W WATTAGE
  • A21 SHAPE DESIGNATION
  • 305/995/1300 LUMEN INTENSITY
  • 305/995/1300 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2800 DEG K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 30/100-2/6PK-120
Product Name Standard Incandescent Lamp
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details