Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
GE COMPANY
264B903G1 -- TERMINAL BLK/STRIP WIRING DEV
GE Company
Terminal Blk/Strip Wiring Dev
264B903G1
Description
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4785757
Terminal Blk/Strip Wiring Dev
4785757
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Terminal Blocks
Product Number
4785757
Product Name
Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Contact and light terminal blocks (RF/RL) - Light terminal blocks with BA9s holder - Light terminal block RL - RL
View Details
Altech Corp.
Terminal Blocks
2GU30M
View Details
WAGO
Component Terminal Block with Diode
2002-1411/1000-411
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3
suppliers
Aratas America LLC
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4L-03A1-H1
Specs
Mounting Options
PCB
# of Contacts
3
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3
suppliers