T6.5 TYPE
CLEAR FINISH
5.56 INCH OVERALL LENGTH
APPLIANCE, SCALE ILLUMINATOR APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
25 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
244 LUMEN INTENSITY
C8 FILAMENT TYPE
CIRCLITE[R] BRAND
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.813 INCH