REFLECTOR TYPE
INSIDE FROST COLOR
2.56 INCH OVERALL LENGTH
INDOOR SPOTLIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
25 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
1500 LIFE IN HOUR
R14 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BEAM SPREAD 21 DEG (HORIZONTAL)
BULB DIAMETER 1.75 INCH