GE Lighting Sealed Beam Lamp 25PAR46-5.5

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 55000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH INITIAL INTENSITY 140 LUMEN
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 55000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH INITIAL INTENSITY 140 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 25PAR46-5.5 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
25PAR46-5.5
Sealed Beam Lamp 25PAR46-5.5
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 1000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 55000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH INITIAL INTENSITY 140 LUMEN
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • PIN SPOT, VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 1000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 55000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6 V DESIGN VOLTAGE
  • 25 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • INITIAL INTENSITY 140 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 25PAR46-5.5
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-46NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details