GE Lighting Sealed Beam Lamp 25PAR36/NSP-12

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 25PAR36/NSP-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
25PAR36/NSP-12
Sealed Beam Lamp 25PAR36/NSP-12
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 25 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 150 LUMEN
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • PIN SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 2600 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 25 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • INITIAL INTENSITY 150 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 25PAR36/NSP-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 2169837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details