DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
RESIDENTIAL, COMMERCIAL, RESIDENTIAL, COMMERCIAL APPLICATION
120 V VOLTAGE RATING
30 PER CASE STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
180 LUMEN INTENSITY
CC2V FILAMENT TYPE