GE Lighting Standard Incandescent Lamp 25BM/CL/CF2-MPD-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25BM/CL/CF2-MPD-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25BM/CL/CF2-MPD-120
Standard Incandescent Lamp 25BM/CL/CF2-MPD-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 4.62 INCH OVERALL LENGTH 4.62 OVERALL LENGTH IN INCH CHANDELIER APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR B13 SHAPE DESIGNATION 170 LUMEN INTENSITY C9 FILAMENT TYPE 170 INTENSITY IN LUMEN COLOR TEMPERATURE 2500 DEG K BASE MATERIAL ALUMINUM BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 2.374 INCH BULB DIAMETER 1.625 INCH
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 4.62 INCH OVERALL LENGTH
  • 4.62 OVERALL LENGTH IN INCH
  • CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 4 STANDARD PACKAGE
  • 25 W WATTAGE
  • BLUNT TIP STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B13 SHAPE DESIGNATION
  • 170 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • 170 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2500 DEG K
  • BASE MATERIAL ALUMINUM
  • BULB MATERIAL SOFT GLASS
  • LIGHT CENTER LENGTH 2.374 INCH
  • BULB DIAMETER 1.625 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25BM/CL/CF2-MPD-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details