GE Lighting Sealed Beam Lamp 240-PAR56-MFL-12

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 46000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 28 DEG/18 DEG HORIZONTAL, 15 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 46000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 28 DEG/18 DEG HORIZONTAL, 15 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 240-PAR56-MFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
240-PAR56-MFL-12
Sealed Beam Lamp 240-PAR56-MFL-12
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 46000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 28 DEG/18 DEG HORIZONTAL, 15 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 46000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 28 DEG/18 DEG HORIZONTAL, 15 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 240 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 240-PAR56-MFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 205975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Deuterium (D2) lamps - L6307 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details