GE Lighting Sealed Beam Lamp 240-PAR-56-VNSP-12

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 140000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG/9 DEG HORIZONTAL, 10 DEG/6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 140000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG/9 DEG HORIZONTAL, 10 DEG/6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 240-PAR-56-VNSP-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
240-PAR-56-VNSP-12
Sealed Beam Lamp 240-PAR-56-VNSP-12
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 140000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG/9 DEG HORIZONTAL, 10 DEG/6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 140000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 7 DEG/9 DEG HORIZONTAL, 10 DEG/6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 240 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 240-PAR-56-VNSP-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
LED Tube Lights - 2222223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 58 watts
Maximum Overall Length 59.06 inch (1500 mm)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details