2 INCH OVERALL LENGTH
AUTO, STOP, SIGNAL APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
40 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.23 AMPERE Design Current
12.8 V Design Voltage
29 W Design Wattage
400 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK