GE Lighting Miniature Incandescent Lamp 2357LL/BP2-12.8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2357LL/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2357LL/BP2-12.8
Miniature Incandescent Lamp 2357LL/BP2-12.8
2 INCH OVERALL LENGTH AUTOMOTIVE, LONG LIFE APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2 INTENSITY C6/C6 FILAMENT TYPE 2.2 AMPERE Design Current 12.8 V Design Voltage 8000 LIFE 1 IN HOUR LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTOMOTIVE, LONG LIFE APPLICATION
  • 48 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 40 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2 INTENSITY
  • C6/C6 FILAMENT TYPE
  • 2.2 AMPERE Design Current
  • 12.8 V Design Voltage
  • 8000 LIFE 1 IN HOUR
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2357LL/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type BAY15D DOUBLE CONTACT INDEX
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 4000 hours
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details