GE Company Contactor 22D135G102

Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110 VOLTS, 50/60HZ, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110 VOLTS, 50/60HZ, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4785645 - Radwell International
Willingboro, NJ, United States
Contactor
4785645
Contactor 4785645
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110 VOLTS, 50/60HZ, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110 VOLTS, 50/60HZ, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4785645
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
10A Manual Motor Starters - MMS-63H-10A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D93 - Sensata Technologies
Specs
AC Motor Phase Three
Control Voltage 10 to 30 volts
Starter Type Reversing
View Details