GE Company Contactor/Starter Coil 22D11G82

Description
DISCONTINUED BY MANUFACTURER, COIL, 1.1AMP,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 1.1AMP,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123489237 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123489237
Contactor/Starter Coil 123489237
DISCONTINUED BY MANUFACTURER, COIL, 1.1AMP,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 1.1AMP,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123489237
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 15937097 - Radwell International
Specs
Continuous Current 5 amps
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 12 A Contactor - 100-C12UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Reversing Contactor, 9A - MC-9B/R-DC24V - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
Number of Poles 3
View Details