GE Lighting Miniature Incandescent Lamp 2059-12.0

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2059-12.0 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2059-12.0
Miniature Incandescent Lamp 2059-12.0
1.3 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T2.5 SHAPE DESIGNATION 9.1 CD (SPHERICAL) INTENSITY C8 FILAMENT TYPE 0.833 AMPERE Design Current 12 V Design Voltage 10 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 0.312 INCH LIGHT CENTER LENGTH 0.59 INCH
  • 1.3 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T2.5 SHAPE DESIGNATION
  • 9.1 CD (SPHERICAL) INTENSITY
  • C8 FILAMENT TYPE
  • 0.833 AMPERE Design Current
  • 12 V Design Voltage
  • 10 W Design Wattage
  • 4000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.312 INCH
  • LIGHT CENTER LENGTH 0.59 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2059-12.0
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data

Similar Products