GE Lighting Sealed Beam Lamp 200PAR56/MFL-120

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 34 DEG/22 DEG HORIZONTAL, 22 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 34 DEG/22 DEG HORIZONTAL, 22 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 200PAR56/MFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
200PAR56/MFL-120
Sealed Beam Lamp 200PAR56/MFL-120
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 34 DEG/22 DEG HORIZONTAL, 22 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 15000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 34 DEG/22 DEG HORIZONTAL, 22 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 200 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 200PAR56/MFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
UVC Lamps - 205986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 17.2 inch (437 mm)
Diameter 26 mm (1.02 inch)
View Details