GE Lighting Sealed Beam Lamp 200PAR46/3MFL-130

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 130 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 130 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 200PAR46/3MFL-130 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
200PAR46/3MFL-130
Sealed Beam Lamp 200PAR46/3MFL-130
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 130 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 11500 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 130 V DESIGN VOLTAGE
  • 200 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 200PAR46/3MFL-130
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2496484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
Light & radiation sources, LEDs - L12771 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details