GE Lighting Standard Incandescent Lamp 200A/W-1-12PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 200A/W-1-12PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
200A/W-1-12PK-120
Standard Incandescent Lamp 200A/W-1-12PK-120
SOFT WHITE COLOR 5.37 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 200 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 3405 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH LIGHT CENTER LENGTH 4.06 INCH
  • SOFT WHITE COLOR
  • 5.37 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 200 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 3405 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.625 INCH
  • LIGHT CENTER LENGTH 4.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 200A/W-1-12PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details
LED Ring Light - RL 4 - Qioptiq
Specs
Color Temperature 5000 to 7000 K
Diameter 66 mm (2.6 inch)
Rated Average Life 1000 to 50000 hours
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details