GE Lighting Standard Incandescent Lamp 200A/RVL-TP1/6-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 200A/RVL-TP1/6-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
200A/RVL-TP1/6-120
Standard Incandescent Lamp 200A/RVL-TP1/6-120
SOFT WHITE COLOR 5.37 INCH OVERALL LENGTH 5.37 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 30 STANDARD PACKAGE 200 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 2800 (VERTICAL) LUMEN INTENSITY CC8 FILAMENT TYPE 2800 (VERTICAL) INTENSITY IN LUMEN REVEAL[R] BRAND COLOR TEMPERATURE 2950 DEG K BASE MATERIAL BRASS BULB MATERIAL NEODYMIUM LIGHT CENTER LENGTH 4.06 INCH BULB DIAMETER 2.625 INCH
  • SOFT WHITE COLOR
  • 5.37 INCH OVERALL LENGTH
  • 5.37 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 200 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 2800 (VERTICAL) LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • 2800 (VERTICAL) INTENSITY IN LUMEN
  • REVEAL[R] BRAND
  • COLOR TEMPERATURE 2950 DEG K
  • BASE MATERIAL BRASS
  • BULB MATERIAL NEODYMIUM
  • LIGHT CENTER LENGTH 4.06 INCH
  • BULB DIAMETER 2.625 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 200A/RVL-TP1/6-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type CC-8
Lamp Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products