GE Lighting Miniature Incandescent Lamp 1974-6

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1974-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1974-6
Miniature Incandescent Lamp 1974-6
1.14 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 6 V Design Voltage 20 W Design Wattage 10000 LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
  • 1.14 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • T3 SHAPE DESIGNATION
  • 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 6 V Design Voltage
  • 20 W Design Wattage
  • 10000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.285 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1974-6
Product Name Miniature Incandescent Lamp
Base Type Wire Terminal
Unlock Full Specs
to access all available technical data

Similar Products