GE Lighting Standard Incandescent Lamp 18S11/1SC-10

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 18S11/1SC-10 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
18S11/1SC-10
Standard Incandescent Lamp 18S11/1SC-10
CLEAR COLOR 2.37 INCH OVERALL LENGTH RAILWAY SIGNAL LIGHT APPLICATION 10 V VOLTAGE RATING 120 STANDARD PACKAGE 18 W WATTAGE BA15S SINGLE CONTACT BAYONET BASE TYPE 2000 LIFE IN HOUR S11 SHAPE DESIGNATION 200 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 1.25 INCH BULB DIAMETER 1.375 INCH
  • CLEAR COLOR
  • 2.37 INCH OVERALL LENGTH
  • RAILWAY SIGNAL LIGHT APPLICATION
  • 10 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 18 W WATTAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • 2000 LIFE IN HOUR
  • S11 SHAPE DESIGNATION
  • 200 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • LIGHT CENTER LENGTH 1.25 INCH
  • BULB DIAMETER 1.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 18S11/1SC-10
Product Name Standard Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Mercury Arc Lamp, 50 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Mercury
Base Type SFa 6-2
Lamp Power 50 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details