GE Company Proximity Switch 18745-04

Description
PROXIMITY SWITCH,18745-02, NP0932-1, 7200 PROXIMITOR SENSOR, FOR COMBINED PROBE AND EXTENSION CABLE SYSTEM LENGTH OF 9 METRES (29.6 FEET), OUTPUT: 7.87 V/MM (200 MV/MIL), OUT COM: VT(-24 VDC), 18-24 VDC, NO MODIFICATION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH,18745-02, NP0932-1, 7200 PROXIMITOR SENSOR, FOR COMBINED PROBE AND EXTENSION CABLE SYSTEM LENGTH OF 9 METRES (29.6 FEET), OUTPUT: 7.87 V/MM (200 MV/MIL), OUT COM: VT(-24 VDC), 18-24 VDC, NO MODIFICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43246841 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43246841
Proximity Switch 43246841
PROXIMITY SWITCH,18745-02, NP0932-1, 7200 PROXIMITOR SENSOR, FOR COMBINED PROBE AND EXTENSION CABLE SYSTEM LENGTH OF 9 METRES (29.6 FEET), OUTPUT: 7.87 V/MM (200 MV/MIL), OUT COM: VT(-24 VDC), 18-24 VDC, NO MODIFICATION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH,18745-02, NP0932-1, 7200 PROXIMITOR SENSOR, FOR COMBINED PROBE AND EXTENSION CABLE SYSTEM LENGTH OF 9 METRES (29.6 FEET), OUTPUT: 7.87 V/MM (200 MV/MIL), OUT COM: VT(-24 VDC), 18-24 VDC, NO MODIFICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BENTLY NEVADA Sensors & Switches 18745-04

BENTLY NEVADA Sensors & Switches 18745-04

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43246841
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Hall-Effect Latch For High Temperature Operation - A1225LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SMT-8M-A-PNS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details