GE Company Proximity Switch 18745-04-1

Description
ACCELEROMETER INTERFACE MODULE, VT (-18 TO-24 VDC). FREE 2 YEAR RADWELL WARRANTY
Description
ACCELEROMETER INTERFACE MODULE, VT (-18 TO-24 VDC). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 204313751 - Radwell International
Willingboro, NJ, United States
Proximity Switch
204313751
Proximity Switch 204313751
ACCELEROMETER INTERFACE MODULE, VT (-18 TO-24 VDC). FREE 2 YEAR RADWELL WARRANTY

ACCELEROMETER INTERFACE MODULE, VT (-18 TO-24 VDC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 204313751
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1029887-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-G1MNA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5 inch (127 mm)
View Details
Proximity sensor - SIEN-M12NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers