GE Company Proximity Switch 18745-03

Description
PROXIMITOR SENSOR, 5 MM / 8 MM, 200 MAV/MIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITOR SENSOR, 5 MM / 8 MM, 200 MAV/MIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43246837 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43246837
Proximity Switch 43246837
PROXIMITOR SENSOR, 5 MM / 8 MM, 200 MAV/MIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITOR SENSOR, 5 MM / 8 MM, 200 MAV/MIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BENTLY NEVADA Sensors & Switches 18745-03

BENTLY NEVADA Sensors & Switches 18745-03

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43246837
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1213-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details