GE Lighting Miniature Incandescent Lamp 1828-37.5

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1828-37.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1828-37.5
Miniature Incandescent Lamp 1828-37.5
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.05 AMPERE Design Current 37.5 V Design Voltage 2 W Design Wattage 3000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 0.65 CD (SPHERICAL), 8 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.05 AMPERE Design Current
  • 37.5 V Design Voltage
  • 2 W Design Wattage
  • 3000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1828-37.5
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products