T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.56 INCH LIGHT CENTER LENGTH
APPLIANCE, SEWING MACHINE APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
15 W WATTAGE
E17 INTERMEDIATE SCREW BASE TYPE
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH