GE Company Contactor/Starter Coil 15D3G4

Description
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 25018736 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
25018736
Contactor/Starter Coil 25018736
DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 25018736
Product Name Contactor/Starter Coil
Motor Voltage 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 23 A Contactor - 100-C23D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
Auxiliary Contact - 25256242 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details