GE Company Contactor/Starter Coil 15D3G2

Description
DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 80557056 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
80557056
Contactor/Starter Coil 80557056
DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 80557056
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 16 A Contactor - 100-C16C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
13A Manual Motor Starters - MMS-63H-13A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details