CLEAR COLOR
8.06 INCH OVERALL LENGTH
8.06 OVERALL LENGTH IN INCH
230 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
750 LIFE IN HOUR
PS30 SHAPE DESIGNATION
1950 LUMEN INTENSITY
C9 FILAMENT TYPE
1950 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
LIGHT CENTER LENGTH 6 INCH
BULB DIAMETER 3.75 INCH
WITH SILVERED NECK