GE Lighting Sealed Beam Lamp 150PAR46/TS-115

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH TRAFFIC SIGNAL APPLICATION 3 PRONG BASE TYPE 6000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1750 (INITIAL) INTENSITY CC6 FILAMENT TYPE 115 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH TRAFFIC SIGNAL APPLICATION 3 PRONG BASE TYPE 6000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1750 (INITIAL) INTENSITY CC6 FILAMENT TYPE 115 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR46/TS-115 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR46/TS-115
Sealed Beam Lamp 150PAR46/TS-115
INCANDESCENT TYPE 4 INCH OVERALL LENGTH TRAFFIC SIGNAL APPLICATION 3 PRONG BASE TYPE 6000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1750 (INITIAL) INTENSITY CC6 FILAMENT TYPE 115 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • TRAFFIC SIGNAL APPLICATION
  • 3 PRONG BASE TYPE
  • 6000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1750 (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 115 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR46/TS-115
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Light & radiation sources, LEDs - L14096-0085GL - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details