GE Lighting Sealed Beam Lamp 150PAR46/1-32

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN VERY NARROW SPOT, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 32 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN VERY NARROW SPOT, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 32 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR46/1-32 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR46/1-32
Sealed Beam Lamp 150PAR46/1-32
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRAIN VERY NARROW SPOT, MINING LAMP, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 32 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRAIN VERY NARROW SPOT, MINING LAMP, LOCOMOTIVE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 800 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 100000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 32 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR46/1-32
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-0WC-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-47NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details