GE Lighting Sealed Beam Lamp 150PAR/FL/STGPQ6-120

Description
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH SHATTER RESISTANT, MOTION SENSING AND SECURITY, YARD STAKE APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 (INITIAL) INTENSITY CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH
Datasheet
Description
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH SHATTER RESISTANT, MOTION SENSING AND SECURITY, YARD STAKE APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 (INITIAL) INTENSITY CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR/FL/STGPQ6-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR/FL/STGPQ6-120
Sealed Beam Lamp 150PAR/FL/STGPQ6-120
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH SHATTER RESISTANT, MOTION SENSING AND SECURITY, YARD STAKE APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 (INITIAL) INTENSITY CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH
  • INCANDESCENT TYPE
  • 5.31 INCH OVERALL LENGTH
  • SHATTER RESISTANT, MOTION SENSING AND SECURITY, YARD STAKE APPLICATION
  • E26 MEDIUM SKIRT BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1700 (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 120 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 4.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR/FL/STGPQ6-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2234568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 100 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details