GE Lighting Sealed Beam Lamp 150PAR/FL/G-120

Description
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR GREEN PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR GREEN PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 150PAR/FL/G-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
150PAR/FL/G-120
Sealed Beam Lamp 150PAR/FL/G-120
INCANDESCENT TYPE 5.31 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE 120 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR GREEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5.31 INCH OVERALL LENGTH
  • REFLECTOR FLOOD APPLICATION
  • E26 MEDIUM SKIRT BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • CC6 FILAMENT TYPE
  • 120 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 4.75 INCH
  • COLOR GREEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 150PAR/FL/G-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2234559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 66 watts
View Details
Hollow cathode lamp - L2433-70NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details