GE Lighting
Standard Incandescent Lamp
150A21/RS-PK6-130
Datasheet
Suppliers
INSIDE FROST COLOR
5.37 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130/120 V VOLTAGE RATING
30 STANDARD PACKAGE
150/133 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
2065/1580 LUMEN INTENSITY
C17 FILAMENT TYPE
LIGHT CENTER LENGTH 4.06 INCH
BULB DIAMETER 3.75 INCH
INSIDE FROST COLOR
5.37 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130/120 V VOLTAGE RATING
30 STANDARD PACKAGE
150/133 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
2065/1580 LUMEN INTENSITY
C17 FILAMENT TYPE
LIGHT CENTER LENGTH 4.06 INCH
BULB DIAMETER 3.75 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
150A21/RS-PK6-130
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Spectral Lamp
Helium; Mercury; Mercury-Cadmium; Neon; Sodium Lamp; Thallium; Zinc
Base Type
Pico 9
Lamp Power
15 to 55 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details