6.56 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
30 STANDARD PACKAGE
120 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1700 LIFE IN HOUR
BR40 SHAPE DESIGNATION
NONSTK COATING
CC6 FILAMENT TYPE
1550 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
BULB DIAMETER 5 INCH