GE Lighting Sealed Beam Lamp 120PAR/FL/27-240/0

Description
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2300 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2675 DEG K COLOR CLEAR INITIAL INTENSITY 1050 LUMEN PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2300 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2675 DEG K COLOR CLEAR INITIAL INTENSITY 1050 LUMEN PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 120PAR/FL/27-240/0 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
120PAR/FL/27-240/0
Sealed Beam Lamp 120PAR/FL/27-240/0
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2300 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 120 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2675 DEG K COLOR CLEAR INITIAL INTENSITY 1050 LUMEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5.5 INCH OVERALL LENGTH
  • REFLECTOR FLOOD APPLICATION
  • E27 MEDIUM SKIRT BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2300 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 240 V DESIGN VOLTAGE
  • 120 W DESIGN WATTAGE
  • BULB DIAMETER 4.75 INCH
  • COLOR TEMPERATURE 2675 DEG K
  • COLOR CLEAR
  • INITIAL INTENSITY 1050 LUMEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 120PAR/FL/27-240/0
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Inspection Lamps - 1864626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 5.12 inch (130 mm)
View Details