INCANDESCENT TYPE
4.5 INCH OVERALL LENGTH
VERY NARROW SPOT APPLICATION
SCREW TERMINAL BASE TYPE
2000 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
60000 CD (BEAM) INTENSITY
C6 FILAMENT TYPE
15 DEG/8 DEG HORIZONTAL, 10 DEG/6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
12 V DESIGN VOLTAGE
120 W DESIGN WATTAGE
BULB DIAMETER 7 INCH
COLOR TEMPERATURE 2750 DEG K
INITIAL INTENSITY 1050 LUMEN