2 INCH OVERALL LENGTH
AUTO, LONG LIFE APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
10000 LIFE 2 IN HOUR
2400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK