GE Lighting Miniature Incandescent Lamp 1141-12.8 26903

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1141-12.8 26903 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1141-12.8 26903
Miniature Incandescent Lamp 1141-12.8 26903
2 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.44 AMPERE Design Current 12.8 V Design Voltage 18 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.44 AMPERE Design Current
  • 12.8 V Design Voltage
  • 18 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1141-12.8 26903
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products