GE Lighting Miniature Incandescent Lamp 1076-12 26854

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1076-12 26854 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1076-12 26854
Miniature Incandescent Lamp 1076-12 26854
2 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.8 AMPERE Design Current
  • 12.8 V Design Voltage
  • 23 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1076-12 26854
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 2500 hours
View Details
Xenon Arc Lamp, 75 W -  - Qioptiq
Specs
High Intensity Discharge Lamps Xenon
Base Type Anode SFa 9-2, Cathode SFa 7.5-2
Lamp Power 75 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details