GE Lighting
Standard Incandescent Lamp
100G40-CPK-120
Suppliers
DECORATIVE TYPE
CLEAR COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
1380 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE 2700 K
DECORATIVE TYPE
CLEAR COLOR
6.93 INCH OVERALL LENGTH
GLOBE APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
G40 SHAPE DESIGNATION
1380 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE 2700 K
Supplier's Site
Technical Specifications
Product Category
Incandescent Lamps
Product Number
100G40-CPK-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
5 watts
Rated Average Life
7000 hours
View Details
Lamp Power
17 watts
Color Temperature
9100 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details