GE Lighting Coated Incandescent Lamp 100F20/TF-PQ1/6-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Incandescent Lamp - 100F20/TF-PQ1/6-120 - GE Lighting
Cleveland, OH, USA
Coated Incandescent Lamp
100F20/TF-PQ1/6-120
Coated Incandescent Lamp 100F20/TF-PQ1/6-120
CLEAR COLOR 5 INCH OVERALL LENGTH POST LIGHT APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 3000 LIFE IN HOUR F20 SHAPE DESIGNATION NONSTK COATING CC9 FILAMENT TYPE 900 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 2.5 INCH
  • CLEAR COLOR
  • 5 INCH OVERALL LENGTH
  • POST LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 3000 LIFE IN HOUR
  • F20 SHAPE DESIGNATION
  • NONSTK COATING
  • CC9 FILAMENT TYPE
  • 900 LUMEN INITIAL INTENSITY
  • SAF-T-GARD[R] BRAND
  • BULB DIAMETER 2.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 100F20/TF-PQ1/6-120
Product Name Coated Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT1210 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details