GE Company GEGP Lamps 080BA9S24LV

Description
LED, 24VAC/DC, Green
Description
LED, 24VAC/DC, Green

Suppliers

Company
Product
Description
Supplier Links
GEGP Lamps - 080BA9S24LV - Galco Industrial Electronics
Madison Heights, MI, United States
GEGP Lamps
080BA9S24LV
GEGP Lamps 080BA9S24LV
LED, 24VAC/DC, Green

LED, 24VAC/DC, Green

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Light Emitting Diodes (LED)
Product Number 080BA9S24LV
Product Name GEGP Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details