GE Company Enclosure 080-HEG11

Description
ENCLOSURE, GRAY SHEET STEEL, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE, GRAY SHEET STEEL, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 12155757 - Radwell International
Willingboro, NJ, United States
Enclosure
12155757
Enclosure 12155757
ENCLOSURE, GRAY SHEET STEEL, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, GRAY SHEET STEEL, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 12155757
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-INFRARED - 70016890 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers