GC Electronics SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW 7977

Description
SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW
Description
SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW

Suppliers

Company
Product
Description
Supplier Links
SCISSOR TWEEZERS, 6
Fort Worth, TX, USA
SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW
70159790
SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW 70159790
SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW

SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70159790
Product Name SCISSOR TWEEZERS, 6" LONG, STRAIGHT JAW
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Needle Nose Straight With Cutter Vinyl Grips - B230B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 92 oz (25.58 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details