GC Electronics Connector, Rca/phono, Plug; No. Of Contacts Gc Electronics 65-630-BK

Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug; No. Of Contacts Gc Electronics - 28K6567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Gc Electronics
28K6567
Connector, Rca/phono, Plug; No. Of Contacts Gc Electronics 28K6567
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6567
Product Name Connector, Rca/phono, Plug; No. Of Contacts Gc Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers