GC Electronics Hdmi Audio/video Cable, 3Ft; Cable Assembly Type Gc Electronics 65-1960-3

Description
HDMI AUDIO/VIDEO CABLE, 3FT; Cable Assembly Type:HDMI; Cable Length:3ft; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Features:Metal Shroud; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 3FT; Cable Assembly Type:HDMI; Cable Length:3ft; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Features:Metal Shroud; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 3Ft; Cable Assembly Type Gc Electronics - 08R4867 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 3Ft; Cable Assembly Type Gc Electronics
08R4867
Hdmi Audio/video Cable, 3Ft; Cable Assembly Type Gc Electronics 08R4867
HDMI AUDIO/VIDEO CABLE, 3FT; Cable Assembly Type:HDMI; Cable Length:3ft; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Features:Metal Shroud; Jacket Color:- RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 3FT; Cable Assembly Type:HDMI; Cable Length:3ft; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Features:Metal Shroud; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4867
Product Name Hdmi Audio/video Cable, 3Ft; Cable Assembly Type Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers